web counter

Analog Devices Inc. EVAL-ADG919EBZANALOG DEVICES EVAL-ADG919EBZ ADG919EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADG919EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG919EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG919EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG919EBZ Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

WirelessWireless

ECAD Model:

Description

Connectivity. It is designed to evaluate the performance of the ADG919, a single-pole single-throw (SPST) switch with a wideband frequency range of DC to 6 GHz. The board includes a SMA connector for RF input and output, as well as a USB connector for power and control. The board also includes a control interface for programming the switch, and a status LED to indicate the switch state. The board is designed to be used with the ADG919 evaluation software, which provides a graphical user interface for programming and controlling the switch. The board is also compatible with the ADG919 evaluation board, which provides additional features such as a power detector and a temperature sensor. The board is ideal for use in wireless communication systems, such as Wi-Fi, Bluetooth, and Zigbee.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MUX
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    4GHz
  • Base Part Number
    ADG919
  • Operating Supply Voltage
    2.75V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.3->5 500 KBPS RS-485/RS-422 TRAN16885RFQ