Analog Devices Inc. EVAL-ADG902EBZBOARD EVALUATION FOR ADG902
Description
Infrastructure, and Automotive applications. It is designed to evaluate the performance of the ADG902, a single-pole single-throw (SPST) switch with an integrated CMOS process. The board includes a wideband RF input and output, allowing for evaluation of the switch in a variety of applications. The board also includes a DC bias circuit, allowing for the evaluation of the switch in both DC and RF applications. The board is designed to be used with the ADG902 evaluation board, which provides a complete evaluation platform for the ADG902. The board is ideal for use in wireless infrastructure, automotive, and other applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSwitch, SPST
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency1GHz
- Base Part NumberADG902
- Operating Supply Voltage2.75V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-48 | 15000 | RFQ |


Product
Brand
Articles
Tools