Analog Devices Inc. EVAL-ADM2582EEBZANALOG DEVICES EVAL-ADM2582EEBZADM2582EEBZ EVALUATION MODULE
The Analog Devices EVAL-ADM2582EEBZ is a 4-layer EN55022 Class-B radiated emissions compliant evaluation board for the ADM2582E 2.5 kV rms signal and power isolated RS-485/RS-422 transceivers with ±15 kV ESD protection, military and aerospace grade. This evaluation board is designed to evaluate the performance of the ADM2582E transceiver in a variety of applications. It features a wide range of test points and connectors for easy evaluation and testing of the device. The board also includes a power supply, a USB-to-RS485/RS422 converter, and a USB-to-TTL converter for easy connection to a PC. The board is designed to meet the requirements of the EN55022 Class-B radiated emissions standard, making it suitable for use in military and aerospace applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- SeriesisoPower®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature85°C
- Base Part NumberADM2582
- FunctionTransceiver, RS-485
- Operating Supply Voltage5V
- InterfaceRS-485
- Utilized IC / PartADM2582E
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 5V 200MA TSOT23-5 | 8 | RFQ | |
| Analog Devices Inc. | Analog Multiplexer Single 8:1 16-Pin TSSOP Tube | 20 | RFQ | |
| Nidec Copal Electronics | SWITCH SLIDE SPDT 100MA 6V | 3575 | BUY |


Product
Brand
Articles
Tools