Analog Devices Inc. EVAL-ADM2582EEMIZEVAL BOARD FOR ADM2582E
The Analog Devices EVAL-ADM2582EEMIZ is a two-layer evaluation board designed to evaluate the performance of the ADM2582E 2.5 kV rms signal and power isolated RS-485 transceivers with ±15 kV ESD protection. This board is compliant with EN55022 Class-A radiated emissions and is suitable for use in military and aerospace applications. It features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low power consumption of only 1.2 mA, and a wide common-mode voltage range of -7V to +12V. The board also includes a built-in ESD protection circuit, which provides protection against electrostatic discharge up to ±15 kV. Additionally, the board is designed to be compatible with a variety of operating systems, including Windows, Linux, and Mac OS.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesisoPower®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberADM2582
- FunctionTransceiver, RS-485
- Utilized IC / PartADM2582E
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADCMP561BRQZ - COMPARATOR, DUAL PECL, QSOP16, 561 | 5782 | BUY |


Product
Brand
Articles
Tools