web counter

Analog Devices Inc. EVAL-ADM2587EEBZEvaluation Board RS-485 Transc. 500kbps

Analog Devices Inc. EVAL-ADM2587EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

Military and AerospaceUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADM2587EEBZ is a 4-layer EN55022 Class-B radiated emissions compliant evaluation board for the ADM2587E 2.5 kV rms signal and power isolated RS-485/RS-422 transceivers with ±15 kV ESD protection, military and aerospace grade. This evaluation board is designed to evaluate the performance of the ADM2587E transceiver in a variety of applications. It features a wide range of test points and connectors for easy evaluation and testing of the device. The board also includes a power supply, a USB-to-RS485/RS422 converter, and a USB-to-TTL converter for easy connection to a PC. The board is designed to meet the requirements of MIL-STD-461F and EN55022 Class-B radiated emissions. It is ideal for use in military and aerospace applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    isoPower®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Base Part Number
    ADM2587
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    5V
  • Interface
    RS-485
  • Utilized IC / Part
    ADM2587E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.3->5 500 KBPS RS-485/RS-422 TRAN27000BUY