web counter

Analog Devices Inc. EVAL-ADM2587EEMIZEVAL BOARD FOR ADM2587E

Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 3
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 2
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 3
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 1
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 2
Analog Devices Inc. EVAL-ADM2587EEMIZ Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

Military and AerospaceUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADM2587EEMIZ is a two-layer evaluation board designed to evaluate the performance of the ADM2587E 2.5 kV rms signal and power isolated RS-485 transceivers with ±15 kV ESD protection. This board is compliant with EN55022 Class-A radiated emissions and is suitable for use in military and aerospace applications. It features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low power consumption of only 1.2 mA, and a wide common-mode voltage range of -7V to +12V. The board also includes a built-in ESD protection circuit, which provides protection against electrostatic discharge up to ±15 kV. Additionally, the board is designed to be compatible with a variety of operating systems, including Windows, Linux, and Mac OS.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    isoPower®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM2587
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM2587E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DIVIDER/PLL SYNTHESZR 20LFCSP1000BUY
Analog Devices Inc.IC DIVIDER/PLL SYNTHESZR 20LFCSP18RFQ