web counter

Analog Devices Inc. EVAL-ADUM4223AEBZEVAL MODULE FOR ADUM4223

Analog Devices Inc. EVAL-ADUM4223AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM4223AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM4223AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM4223AEBZ Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

AutomotiveIndustrial InverterAutomotive ApplicationsIGBT Gate DriverSwitching Power Supply

ECAD Model:

Description

The Analog Devices EVAL-ADUM4223AEBZ is an evaluation board for the ADuM4223 4A iCoupler, Isolated Precision Half-Bridge Driver. This board is designed for automotive and transportation applications, and is capable of driving up to 4A of current. It features a wide input voltage range of 4.5V to 36V, and is capable of operating at temperatures ranging from -40°C to +125°C. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100 standard.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUM4223
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    1.4mA
  • Utilized IC / Part
    ADuM4223
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • Secondary Attributes
    3V ~ 5.5V Supply
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MCU 32BIT 384KB FLASH 120BGA10RFQ