web counter

Analog Devices Inc. EVAL-ADUM5211EBZBOARD EVAL FOR ADUM521X ADUM621X

Analog Devices Inc. EVAL-ADUM5211EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5211EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5211EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5211EBZ Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialRS-232 ApplicationsIndustrial Programmable Logic Controllers (PLCs)Switching Power Supply

ECAD Model:

Description

The Analog Devices EVAL-ADUM5211EBZ is an evaluation board based on the ADuM5210 iCoupler, a 150 mW isoPower industrial digital isolator. This board is designed to provide a platform for evaluating the performance of the ADuM5210 iCoupler in a variety of applications. The board features a wide range of features, including a high-speed differential data bus, a low-power, low-noise power supply, and a wide range of isolation voltage options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for evaluating the performance of the ADuM5210 iCoupler in industrial, automotive, and medical applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    105°C
  • Base Part Number
    ADUM5211
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5.25V
  • Utilized IC / Part
    ADuM5211
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADG5209FBRUZ ANALOGUE MULTIPLEXER, DUAL, 4:1, TSSOP1670RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V3575BUY
Analog Devices Inc.IC REG LINEAR 5V 200MA TSOT23-58RFQ