web counter

Analog Devices Inc. EVAL-ADV7401EBZANALOG DEVICES EVAL-ADV7401EBZADV7401EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADV7401EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7401EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7401EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7401EBZ Reference Design 1

Applications:

Video >

Video Encoder-Decoder

End Products:

Computers and PeripheralsCRT MonitorDigital Video RecorderTelevisionDVD RecorderPDP TVSTB and DVRLCD TV

ECAD Model:

Description

The Analog Devices EVAL-ADV7401EBZ Evaluation Board is a powerful tool for evaluating the ADV7401 10-Bit, Multi-format SDTV/HDTV Video Decoder. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADV7401. It features a wide range of connectors and interfaces, including HDMI, DVI, and VGA, as well as a variety of analog and digital audio inputs. The board also includes a USB port for programming and debugging, as well as a JTAG port for debugging. The board is capable of decoding a variety of video formats, including NTSC, PAL, and SECAM, and supports a wide range of resolutions, from 480i to 1080p. The board also includes a variety of features, such as 3D de-interlacing, noise reduction, and color space conversion. This evaluation board is an ideal tool for testing and evaluating the performance of the ADV7401.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    Advantiv®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7401
  • Function
    Video Decoder
  • Operating Supply Voltage
    7V
  • Interface
    HDMI, I2C, USB
  • Utilized IC / Part
    ADV7401
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
NXP USA Inc.Buffers & Line Drivers Octal bufferlinedrvr0RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
Analog Devices Inc.IC SUPERVISOR MPU 2.93V SC70-30RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Analog Devices Inc.Analog Switch Dual SPDT 10-Pin MSOP T/R108RFQ
Analog Devices Inc.ANALOG DEVICES ADG736BRMZ-REEL7Analogue Switch, SPDT, 2 Channels, 4 ohm, 1.8V to 5.5V, MSOP, 10 Pins80RFQ