web counter

Analog Devices, Inc. EVAL-ADV7842-7511Video IC Development Tools HDCPlicense required see product comment

Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 9
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 1
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 2
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 3
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 4
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 5
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 6
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 7
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 8
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 9
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 1
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 1
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 2
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 3
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 4
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 5
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 6
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 7
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 8
Analog Devices, Inc. EVAL-ADV7842-7511 Reference Design 9

Applications:

Video >

Video Encoder-Decoder

End Products:

Consumer ElectronicsCRT TVPDP TVSTB and DVRLCD TVAVR EquipmentLCD ProjectorDLP ProjectorsHigh-Definition TV

ECAD Model:

Description

The Analog Devices EVAL-ADV7842-7511 is an evaluation board for the Advantiv ADV7842/ADV7511 Video Encoder/Decoder. It is designed for use in consumer electronics applications, such as TVs, set-top boxes, and DVD players. The board features a wide range of video inputs, including HDMI, DVI, and analog, and supports a variety of video formats, including 1080p, 1080i, 720p, and 480p. It also includes a variety of audio inputs, including S/PDIF, I2S, and analog. The board is designed to be easy to use, with a graphical user interface and a USB connection for programming. It also includes a variety of test points and connectors for debugging and testing.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Number of Pins
    0
  • Operating Supply Voltage
    5V
  • Interface
    HDMI, RS-232, USB
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC FILTER VIDEO ULTRA LP SC70-615RFQ
NXP USA Inc.Interface - I/O Expanders 16b I2C-bus & SMBus lo pwr I/O port33BUY
ON SemiconductorON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-539233RFQ
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
NXP USA Inc.IC I2C BUS/SMBUS 16BIT 24TSSOP10000RFQ
NXP USA Inc.NXP PCA9539PW,118 I/O EXPANDER, 16 BIT, 400KHZ, TSSOP240BUY
ON SemiconductorNC7SZ125 Series 5.5 V TinyLogic® UHS Single Buffer w/ 3-State Output-MICROPAK-64950RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ