Analog Devices Inc. EVAL-ADV7842-7511PEvaluation Board For Dual HDMI Fast Switching Receiver With 12Bit, 170MHz Video And Graphics Digitizer
Description
The Analog Devices EVAL-ADV7842-7511P Evaluation Board is designed to evaluate the performance of the Advantiv ADV7842/ADV7511 Video Encoder/Decoder. This board is ideal for consumer electronics applications, such as digital TVs, set-top boxes, and DVD players. It features a wide range of video inputs, including HDMI, DVI, and analog video, and supports a variety of video formats, including 1080p, 1080i, 720p, and 480p. The board also includes a variety of audio inputs, including S/PDIF, I2S, and analog audio. The board is designed to be easy to use, with a simple user interface and a comprehensive set of documentation.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesAdvantiv®, Xpressview™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeVideo
- Base Part NumberADV7842
- FunctionVideo Decoder
- Operating Supply Voltage5V
- InterfaceHDMI, RS-232, USB
- Utilized IC / PartADV7511, ADV7842
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedYes, DSP
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC FILTER VIDEO ULTRA LP SC70-6 | 15 | RFQ | |
| NXP USA Inc. | Interface - I/O Expanders 16b I2C-bus & SMBus lo pwr I/O port | 33 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-5 | 39233 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| NXP USA Inc. | NXP PCA9539PW,118 I/O EXPANDER, 16 BIT, 400KHZ, TSSOP24 | 0 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8MSOP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ |


Product
Brand
Articles
Tools