web counter

Analog Devices Inc. EVAL-ADXRS622ZBOARD EVAL ADXRS622

Analog Devices Inc. EVAL-ADXRS622Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS622Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS622Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS622Z Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Analog Devices EVAL-ADXRS622Z Evaluation Board is designed to evaluate the performance of the ADXRS622, a single-chip rate gyroscope with a ±250 degree/sec range. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low-noise, low-power design, and is capable of operating over a wide temperature range. The board also includes a variety of connectors and test points for easy evaluation and debugging. With its robust design and reliable performance, the EVAL-ADXRS622Z Evaluation Board is an ideal solution for automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    32
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Base Part Number
    ADXRS622
  • Interface
    Analog
  • Utilized IC / Part
    ADXRS622
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    7mV/°/sec
  • Embedded
    No
  • Sensing Range
    ±300°/sec
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADUM3223ARZ Digital Isolator, 2 Channel, 38 ns, 3 V, 5.5 V, SOIC, 16 Pins4BUY