web counter

Analog Devices Inc. EVAL-ADXRS624ZANALOG DEVICES EVAL-ADXRS624ZEB 75/SEC YAW RATE GYROSCOPE

Analog Devices Inc. EVAL-ADXRS624Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS624Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS624Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS624Z Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Analog Devices EVAL-ADXRS624Z Evaluation Board is designed to evaluate the performance of the ADXRS624, a single-chip rate gyroscope with ±50 degree/sec sensitivity. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low-noise, low-power design, and is capable of operating over a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external systems. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Base Part Number
    ADXRS624
  • Interface
    Analog
  • Utilized IC / Part
    ADXRS624
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    25mV/°/s
  • Embedded
    No
  • Sensing Range
    ±75°/sec
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-4815000RFQ