web counter

Analog Devices Inc. EVAL-ADXRS623ZBOARD EVAL FOR ADXRS623

Analog Devices Inc. EVAL-ADXRS623Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS623Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS623Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS623Z Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Analog Devices EVAL-ADXRS623Z Evaluation Board is designed to evaluate the performance of the ADXRS623, a single-chip rate gyroscope with a ±150 degree/sec range. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low power consumption of only 1.2 mA, and a wide operating temperature range of -40°C to +125°C. The board also includes a 3-axis accelerometer, a temperature sensor, and a voltage regulator, allowing for a complete system evaluation. The board is easy to use and provides a comprehensive set of features for evaluating the performance of the ADXRS623.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Base Part Number
    ADXRS623
  • Interface
    Analog
  • Utilized IC / Part
    ADXRS623
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    12.5mV/°/sec
  • Sensing Range
    ±150°/sec
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining