web counter

Cooper ARIS-EDGE-LCDARIS-EDGE-LCD

Cooper ARIS-EDGE-LCD Reference Design 6
Cooper ARIS-EDGE-LCD Reference Design 1
Cooper ARIS-EDGE-LCD Reference Design 2
Cooper ARIS-EDGE-LCD Reference Design 3
Cooper ARIS-EDGE-LCD Reference Design 4
Cooper ARIS-EDGE-LCD Reference Design 5
Cooper ARIS-EDGE-LCD Reference Design 6
Cooper ARIS-EDGE-LCD Reference Design 1
Cooper ARIS-EDGE-LCD Reference Design 1
Cooper ARIS-EDGE-LCD Reference Design 2
Cooper ARIS-EDGE-LCD Reference Design 3
Cooper ARIS-EDGE-LCD Reference Design 4
Cooper ARIS-EDGE-LCD Reference Design 5
Cooper ARIS-EDGE-LCD Reference Design 6

Applications:

Internet of Things (IoT) >

Sensing

End Products:

AutomotiveHome AutomationSmart LightingRoboticsSmart MeteringInternet of Things (IoT)Wearable ElectronicsDronesGaming and ToysIndustrial SensorHealthcare Monitoring

ECAD Model:

Description

Development Tool is a development tool designed to help automotive and transportation engineers quickly and easily develop and deploy applications for embedded systems. The ARIS EDGE LCD Shield is a low-cost, easy-to-use development platform that provides a comprehensive set of features for automotive and transportation applications. It includes an LCD display, a microcontroller, a power supply, and a variety of I/O ports. The LCD display provides a graphical user interface for the user to interact with the system. The microcontroller provides the processing power for the system, while the power supply provides the necessary power for the system. The I/O ports provide the necessary connections for the system to communicate with other devices. The ARIS EDGE LCD Shield also includes a variety of development tools, such as an integrated development environment, a debugger, and a simulator. These tools allow the user to quickly and easily develop and deploy applications for embedded systems.