web counter

STMicroelectronics STEVAL-MKSBOX1V1SENSORTILE.BOX WIRELESS MULTI SE

STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 3
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 1
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 2
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 3
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 1
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 1
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 2
STMicroelectronics STEVAL-MKSBOX1V1 Reference Design 3

Applications:

Internet of Things (IoT) >

Sensing

End Products:

Communications and TelecomWearable ElectronicsIoT Applications

ECAD Model:

Description

The STMicroelectronics STEVAL-MKSBOX1V1 SensorTile.box Wireless Multi Sensor Development Kit is a comprehensive solution for developing Internet of Things (IoT) and wearable sensor applications, communications, and telecom solutions. It is a user-friendly app that allows developers to quickly and easily create and deploy IoT and wearable sensor applications. The kit includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a Bluetooth Low Energy (BLE) module and a Wi-Fi module. The kit also includes a range of development tools, such as a graphical user interface (GUI) and a software development kit (SDK). The kit is designed to be easy to use and provides a comprehensive set of features for developing IoT and wearable sensor applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    STM32L4R9
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
  • Embedded
    Yes, MCU, 32-Bit
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMIC MEMS DIGITAL PDM OMNI -26DB20000RFQ
STMicroelectronicsEEPROM Serial-SPI 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin WLCSP T/R5000RFQ
STMicroelectronicsMEMS NANO PRESSURE SENSOR: 260-120160RFQ
STMicroelectronicsSTMICROELECTRONICS STM32F469AIY6TR 32 Bit Microcontroller, ARM Cortex-M4, 180 MHz, 2 MB, 388 KB, 168 Pins, WLCSP120RFQ
STMicroelectronicsConv DC-DC Single Step Down 4.5V 36V 10-Pin VDFPN T/R15000RFQ
STMicroelectronicsIC REG LINEAR 3.3V 200MA 6DFN60000RFQ
NDK America, Inc.CRYSTAL 32.7680KHZ 12.5PF SMD300000RFQ
STMicroelectronicsIC TXRX IO-LINK COMM VFDFPN 12L0RFQ