web counter

STMicroelectronics STEVAL-STLCS02V1SENSORTILE CONNECTABLE NODE

STMicroelectronics STEVAL-STLCS02V1 Reference Design 7
STMicroelectronics STEVAL-STLCS02V1 Reference Design 1
STMicroelectronics STEVAL-STLCS02V1 Reference Design 2
STMicroelectronics STEVAL-STLCS02V1 Reference Design 3
STMicroelectronics STEVAL-STLCS02V1 Reference Design 4
STMicroelectronics STEVAL-STLCS02V1 Reference Design 5
STMicroelectronics STEVAL-STLCS02V1 Reference Design 6
STMicroelectronics STEVAL-STLCS02V1 Reference Design 7
STMicroelectronics STEVAL-STLCS02V1 Reference Design 1
STMicroelectronics STEVAL-STLCS02V1 Reference Design 1
STMicroelectronics STEVAL-STLCS02V1 Reference Design 2
STMicroelectronics STEVAL-STLCS02V1 Reference Design 3
STMicroelectronics STEVAL-STLCS02V1 Reference Design 4
STMicroelectronics STEVAL-STLCS02V1 Reference Design 5
STMicroelectronics STEVAL-STLCS02V1 Reference Design 6
STMicroelectronics STEVAL-STLCS02V1 Reference Design 7

Applications:

Internet of Things (IoT) >

Sensing

End Products:

Communications and TelecomIoT ApplicationsSmart Phone

ECAD Model:

Description

The STMicroelectronics STEVAL-STLCS02V1 SensorTile Connectable Sensor Node is a communications and telecom evaluation board designed for soldering only. It is a low-power, multi-sensor node that is ideal for IoT applications. It features a wide range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor. It also includes a Bluetooth Low Energy (BLE) radio, a Wi-Fi module, and a Sub-GHz radio. The board is powered by a 32-bit ARM Cortex-M4 processor and has a wide range of interfaces, including I2C, SPI, UART, and USB. It is designed to be easily integrated into existing systems and can be used for a variety of applications, such as asset tracking, environmental monitoring, and home automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SensorTile
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2V~5.5V
  • Interface
    RF
  • Utilized IC / Part
    BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining