web counter

STMicroelectronics STEVAL-STLKT01V1SENSORTILE DEV KIT

STMicroelectronics STEVAL-STLKT01V1 Reference Design 17
STMicroelectronics STEVAL-STLKT01V1 Reference Design 1
STMicroelectronics STEVAL-STLKT01V1 Reference Design 2
STMicroelectronics STEVAL-STLKT01V1 Reference Design 3
STMicroelectronics STEVAL-STLKT01V1 Reference Design 4
STMicroelectronics STEVAL-STLKT01V1 Reference Design 5
STMicroelectronics STEVAL-STLKT01V1 Reference Design 6
STMicroelectronics STEVAL-STLKT01V1 Reference Design 7
STMicroelectronics STEVAL-STLKT01V1 Reference Design 8
STMicroelectronics STEVAL-STLKT01V1 Reference Design 9
STMicroelectronics STEVAL-STLKT01V1 Reference Design 10
STMicroelectronics STEVAL-STLKT01V1 Reference Design 11
STMicroelectronics STEVAL-STLKT01V1 Reference Design 12
STMicroelectronics STEVAL-STLKT01V1 Reference Design 13
STMicroelectronics STEVAL-STLKT01V1 Reference Design 14
STMicroelectronics STEVAL-STLKT01V1 Reference Design 15
STMicroelectronics STEVAL-STLKT01V1 Reference Design 16
STMicroelectronics STEVAL-STLKT01V1 Reference Design 17
STMicroelectronics STEVAL-STLKT01V1 Reference Design 1
STMicroelectronics STEVAL-STLKT01V1 Reference Design 1
STMicroelectronics STEVAL-STLKT01V1 Reference Design 2
STMicroelectronics STEVAL-STLKT01V1 Reference Design 3
STMicroelectronics STEVAL-STLKT01V1 Reference Design 4
STMicroelectronics STEVAL-STLKT01V1 Reference Design 5
STMicroelectronics STEVAL-STLKT01V1 Reference Design 6
STMicroelectronics STEVAL-STLKT01V1 Reference Design 7
STMicroelectronics STEVAL-STLKT01V1 Reference Design 8
STMicroelectronics STEVAL-STLKT01V1 Reference Design 9
STMicroelectronics STEVAL-STLKT01V1 Reference Design 10
STMicroelectronics STEVAL-STLKT01V1 Reference Design 11
STMicroelectronics STEVAL-STLKT01V1 Reference Design 12
STMicroelectronics STEVAL-STLKT01V1 Reference Design 13
STMicroelectronics STEVAL-STLKT01V1 Reference Design 14
STMicroelectronics STEVAL-STLKT01V1 Reference Design 15
STMicroelectronics STEVAL-STLKT01V1 Reference Design 16
STMicroelectronics STEVAL-STLKT01V1 Reference Design 17

Applications:

Internet of Things (IoT) >

Sensing

End Products:

Communications and TelecomIoT ApplicationsSmart Phone

ECAD Model:

Description

The STMicroelectronics STEVAL-STLKT01V1 SensorTile Development Kit is a comprehensive development platform for creating applications based on the STM32L476JGY microcontroller and Bluetooth Low Energy connectivity of the BlueNRG Network Processor. It is designed to enable developers to quickly and easily create applications for a wide range of applications, including communications, telecom, and IoT. The kit includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a Bluetooth Low Energy radio and a range of development tools. The kit also includes a range of software libraries and example applications to help developers get started quickly. The STEVAL-STLKT01V1 is an ideal platform for creating applications for a wide range of applications, including communications, telecom, and IoT.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SensorTile
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V USB
  • Interface
    RF
  • Utilized IC / Part
    BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
  • Embedded
    Yes, MCU, 32-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIMU ACCEL/GYRO I2C/SPI 14LGA0RFQ
STMicroelectronicsMEMS NANO PRESSURE SENSOR: 260-120160RFQ
Texas InstrumentsIC DAC/AUDIO 16BIT 50K 20QFN4096RFQ
STMicroelectronicsSTBC03 Series 5.4 V 650 mA Li-Ion Linear Battery Charger with LDO - FlipChip 3079BUY
STMicroelectronicsIC REG BCK 1.2V 0.7A SYNC TSOT230RFQ
STMicroelectronicsSENSOR LASER DISTANCE TOF 2M36861RFQ
Texas InstrumentsIC DAC 16BIT SER 20-VQFN2000RFQ
STMicroelectronicsIC REG BUCK ADJ 0.7A SYNC TSOT2351000RFQ
STMicroelectronicsIC MCU 32BIT 256KB FLASH 64LQFP600RFQ