web counter

STMicroelectronics STEVAL-BCNKT01V1Starter Kit,BlueCoin, STM32F446 180 MHz MCU, Acoustic and Motion Sensing, IoT Applications

STMicroelectronics STEVAL-BCNKT01V1 Reference Design 12
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 1
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 2
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 3
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 4
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 5
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 6
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 7
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 8
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 9
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 10
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 11
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 12
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 1
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 1
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 2
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 3
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 4
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 5
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 6
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 7
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 8
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 9
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 10
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 11
STMicroelectronics STEVAL-BCNKT01V1 Reference Design 12

Applications:

Internet of Things (IoT) >

Sensing

End Products:

IndustrialAutomation ApplicationsRoboticsIoT Applications

ECAD Model:

Description

The STMicroelectronics STEVAL-BCNKT01V1 BlueCoin Starter Kit is an integrated development and prototyping platform for augmented acoustic, motion sensing, and IoT applications. It is designed to help developers quickly and easily create prototypes for industrial automation, wearable devices, and other IoT applications. The kit includes a STM32L4R9I-DISCOVERY board, a MEMS microphone, a motion sensor, and a Bluetooth Low Energy module. The board is powered by an ARM Cortex-M4 processor and features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. The kit also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a library of sample code. With the STEVAL-BCNKT01V1, developers can quickly and easily create prototypes for a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Description/Function
    BlueCoin starter kit
  • Unit Weight
    0.811301 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    CAN, I2C, I2S, SAI, SDIO, SPI, UART, USB
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Tool Is For Evaluation Of
    STM32F446
  • Tradename
    SensorTile
  • RoHS
    Details
  • Series
    STEVAL-BCNKT01V1
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Operating Supply Voltage
    4.5 V to 5.5 V
  • Data Bus Width
    32 bit
  • Product Type
    Development Boards & Kits - ARM
  • Core Architecture
    ARM
  • Product
    Starter Kits
  • Kit Contents
    Starter Kit STEVAL-BCNCS01V1, STEVAL-BCNST01V1, STEVAL-BCNCR01V1, 130 mAh Li-Po Battery, Prog Cable
  • Product Category
    Development Boards & Kits - ARM
0 Similar Products Remaining