web counter

FTDI, Future Technology Devices International Ltd UM232RFTDI - UM232R - DEV MODULE, USB TO SERIAL, UART

FTDI, Future Technology Devices International Ltd UM232R Reference Design 4
FTDI, Future Technology Devices International Ltd UM232R Reference Design 1
FTDI, Future Technology Devices International Ltd UM232R Reference Design 2
FTDI, Future Technology Devices International Ltd UM232R Reference Design 3
FTDI, Future Technology Devices International Ltd UM232R Reference Design 4
FTDI, Future Technology Devices International Ltd UM232R Reference Design 1
FTDI, Future Technology Devices International Ltd UM232R Reference Design 1
FTDI, Future Technology Devices International Ltd UM232R Reference Design 2
FTDI, Future Technology Devices International Ltd UM232R Reference Design 3
FTDI, Future Technology Devices International Ltd UM232R Reference Design 4

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Medical ApplicationsUSB Interfaces

ECAD Model:

Description

The FTDI Chip UM232R-R, UM232R, USB - Serial UART Development Module for FT232RL USB-to-UART Interface is a powerful and versatile development module for computers and peripherals. It is designed to provide a simple and easy-to-use interface for connecting USB-to-UART devices. The module features an FT232RL USB-to-UART interface, which is capable of providing up to 3 Mbps data transfer rates. It also includes a USB connector, a power LED, and a reset button. The module is compatible with Windows, Mac, and Linux operating systems, and is ideal for use in embedded systems, industrial automation, and other applications. With its robust design and reliable performance, the FTDI Chip UM232R-R, UM232R, USB - Serial UART Development Module is an excellent choice for connecting USB-to-UART devices.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount
    Through Hole
  • Package / Case
    Module
  • Weight
    299.370964g
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Termination
    Wire
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    USB 2.0 to UART (RS232) Bridge
  • Output Type
    RS-232, RS-485
  • Operating Supply Voltage
    5V
  • Number of Channels
    1
  • Interface
    RS-232, RS-422, RS-485, UART, USB
  • Max Supply Voltage
    5.25V
  • Min Supply Voltage
    1.8V
  • Utilized IC / Part
    FT232R
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Number of Drivers
    1
  • Primary Attributes
    Full Speed, Rates of 300 ~ 3MBaud, Security ID Number
  • Embedded
    No
  • Secondary Attributes
    6 ~ 48MHz Clock Generator Output, Royalty-Free Drivers
  • Number of Receivers
    1
  • Height
    80.01mm
  • Length
    139.954mm
  • Width
    100.076mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX 1/1 RS485 50MBPS 8MSOP464BUY