web counter

FTDI, Future Technology Devices International Ltd UMFT311GPGPIO SHIELD BOARD FOR FT311D

FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT311GP Reference Design 5

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

It is a general purpose board that provides access to the FT311D’s GPIO pins. It is designed to be used with the FT311D Development Module, which is a USB to GPIO bridge. The board provides access to the FT311D’s GPIO pins, allowing users to easily connect and control external devices. The board also includes a USB port, allowing users to connect the FT311D to a computer for programming and debugging. The board also includes a power switch, allowing users to easily power on and off the FT311D. The board also includes a reset button, allowing users to reset the FT311D. The board also includes a status LED, allowing users to easily monitor the status of the FT311D. The board also includes a voltage regulator, allowing users to easily power the FT311D from a variety of sources. The board also includes a variety of connectors, allowing users to easily connect external devices to the FT311D.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Accessory Type
    Interface Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining