web counter

Microchip Technology ADM00559BOARD EVAL FOR MCP2221

Microchip Technology ADM00559 Reference Design 2
Microchip Technology ADM00559 Reference Design 1
Microchip Technology ADM00559 Reference Design 2
Microchip Technology ADM00559 Reference Design 1
Microchip Technology ADM00559 Reference Design 1
Microchip Technology ADM00559 Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Microchip Technology ADM00559-ADM00559 Breakout Evaluation Module is a versatile tool for evaluating the MCP2221 USB-to-UART/I2C/SMBus Protocol Converter. This module allows users to quickly and easily connect their computer to the MCP2221, allowing them to test and evaluate the device's features and performance. The module includes a USB-A connector, a USB-B connector, and a 6-pin header for connecting to the MCP2221. It also includes a USB-A to USB-B cable, a 6-pin to 6-pin cable, and a 6-pin to 4-pin cable for connecting to the MCP2221. The module is designed to be used with a variety of computers and peripherals, making it a great choice for anyone looking to evaluate the MCP2221.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 to UART
  • Utilized IC / Part
    MCP2221
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP RF 400-4000MHZ LN 8LFCSP7500BUY