web counter

Microchip Technology DT-USB5734DEVELOPMENT BOARD

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Microchip Technology DT-USB5734 Development Board is a powerful and versatile tool for expanding the capabilities of computers and peripherals. It features a USB5734 4-Port USB-C/USB-3 Hub with Battery Charging and Serial Port, allowing users to connect up to four USB devices to their computer or peripheral. The board also includes a USB-C port for charging devices, as well as a serial port for connecting to other devices. With its robust design and features, the DT-USB5734 Development Board is an ideal solution for expanding the capabilities of computers and peripherals.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining