Infineon KIT_XMC12_BOOT_001XMC1200 Microcontroller Evaluation Board 200KB Flash
The Infineon Technologies AG KIT-BOOT_001 and KIT_XMC12_BOOT_001 XMC1200 MCU Evaluation Board 200KB Flash, Communications and Telecom is a powerful and versatile development platform for the XMC1200 microcontroller. It features a 200KB Flash memory, a wide range of communication and telecom peripherals, and a comprehensive set of development tools. The board is designed to enable rapid prototyping and development of applications for the XMC1200 microcontroller. It includes a USB-based debug interface, a JTAG interface, and a range of communication and telecom peripherals, including Ethernet, CAN, and USB. The board also includes a range of development tools, such as an integrated development environment, a C compiler, and a debugger. The board is ideal for developing applications for the XMC1200 microcontroller, and is suitable for a wide range of applications, including industrial automation, automotive, and communications and telecom.
- TypeParameter
- Factory Lead Time26 Weeks
- Published2013
- Part StatusActive
- Number of Bits32
- Evaluation KitYes
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC DUAL PERIPHERAL DRVR 8-SOIC | 10000 | RFQ | |
| Texas Instruments | IC DUAL PERIPHERAL DRVR 8-SOIC | 1 | BUY | |
| Texas Instruments | IC DUAL PERIPHERAL DRVR 8SO | 997 | BUY | |
| Texas Instruments | IC DUAL PERIPHERAL DRVR 8-SOIC | 1546 | BUY | |
| Texas Instruments | Pref DRVR Dual 5V 8-Pin SOP Tube | 342 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN75451BD - Peripheral Driver, Power, 2 Outputs, 4.75 V to 5.25 V supply, 30 V/400 mA out, SOIC-8 | 2 | BUY | |
| Texas Instruments | IC DUAL PERIPHERAL DRVR 8-SOIC | 6000 | BUY |


Product
Brand
Articles
Tools