web counter

Infineon Technologies KITXMC12BOOT001TOBO1BOOT KIT XMC1200 EVAL BRD

Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 2
Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 1
Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 2
Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 1
Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 1
Infineon Technologies KITXMC12BOOT001TOBO1 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Infineon Technologies AG KITXMC12BOOT001TOBO1-TOBO1 XMC1200 Microcontroller Evaluation Board is a powerful and versatile development platform for the XMC1200 microcontroller. It features 200KB of Flash memory, as well as a range of communications and telecom capabilities. The board is designed to enable rapid prototyping and development of applications for the XMC1200 microcontroller. It includes a range of peripherals, such as a USB interface, Ethernet, CAN, and UART, as well as a range of analog and digital I/O. The board also includes a debugger and a range of software tools to help developers get up and running quickly. The board is ideal for applications in industrial automation, automotive, and communications and telecom.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    XMC1000
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    XMC1200
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Boot Kit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LINEAR 3.3V 500MA 8SOIC622RFQ