web counter

NXP USA Inc. TWR-K60N512-KITK60 32BIT MCU FULL TOWER KIT - More Details

NXP USA Inc. TWR-K60N512-KIT Reference Design 2
NXP USA Inc. TWR-K60N512-KIT Reference Design 1
NXP USA Inc. TWR-K60N512-KIT Reference Design 2
NXP USA Inc. TWR-K60N512-KIT Reference Design 1
NXP USA Inc. TWR-K60N512-KIT Reference Design 1
NXP USA Inc. TWR-K60N512-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The NXP Semiconductors TWR-K60N512-KIT is a comprehensive development platform for the MK60N512VMD100 MCU Tower System. It includes a range of modules for communications and telecom applications, as well as a 0.032768MHz/32MHz/100MHz CPU. The kit is designed to provide a complete development environment for the MK60N512VMD100 MCU, allowing users to quickly and easily develop applications for the MCU. The kit includes a range of peripherals, such as a USB port, Ethernet port, CAN port, and a range of other I/O ports. It also includes a range of software tools, such as a debugger, compiler, and a range of libraries and drivers. The kit is ideal for developing applications for communications and telecom applications, as well as for general embedded applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC CLK BUFFER 1:2 3GHZ 8MLF1964BUY