web counter

NXP USA Inc. FRDM-K64FMK64FN1M0VLL12 Microcontroller Development Platform 0.032768MHz/120MHz CPU 256KB RAM 1MB Flash

NXP USA Inc. FRDM-K64F Reference Design 2
NXP USA Inc. FRDM-K64F Reference Design 1
NXP USA Inc. FRDM-K64F Reference Design 2
NXP USA Inc. FRDM-K64F Reference Design 1
NXP USA Inc. FRDM-K64F Reference Design 1
NXP USA Inc. FRDM-K64F Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomCommunications and TelecomIndustrial

ECAD Model:

Description

The NXP Semiconductors FRDM-K64F is a Freescale Freedom Development Platform for Kinetis K64, K63 and K24 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, and easy-to-use development platform that enables rapid prototyping and development of applications for the Kinetis K64, K63 and K24 MCUs. The FRDM-K64F features an ARM Cortex-M4F core, a wide range of peripherals, and a comprehensive set of development tools. It is designed to provide a complete development environment for Kinetis MCUs, including a range of software libraries, example projects, and a range of development tools. The FRDM-K64F also includes a range of communication and telecom solutions, such as Ethernet, USB, CAN, and ZigBee. The FRDM-K64F is an ideal platform for developing applications for the Kinetis MCUs, and is suitable for a wide range of applications, including industrial automation, medical, automotive, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K24, K63, K64, mbed-Enabled Development
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ISOLATOR 4CH DCDC CONV 16SOIC407RFQ
Analog Devices Inc.Digital Isolator CMOS 3-CH 1Mbps 16-Pin SOIC W T/R15000RFQ
Analog Devices Inc.ANALOG DEVICES - ADR444ARZ - Voltage Reference, Ultralow Noise, Series - Fixed, ADR444 Series, 4.096V, NSOIC-82BUY
Analog Devices Inc.ANALOG DEVICES ADUM5401CRWZ Digital Isolator, Quad, 4, 60 ns, 4.5 V, 5.5 V, SOIC, 16 Pins16RFQ
Analog Devices Inc.ANALOG DEVICES AD5751ACPZ Instrument Amplifier, 2 Amplifier, 2 V/s,12V to24V, LFCSP3689RFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8SOIC10RFQ
Analog Devices Inc.DGTL ISO 2500VRMS 3CH GP 16SOIC0RFQ
Analog Devices Inc.DGTL ISO 2.5KV GEN PURP 16SOIC10RFQ
Analog Devices Inc.V-Ref Precision 4.096V 10mA 8-Pin SOIC N T/R827BUY
Analog Devices Inc.ANALOG DEVICES ADUM1301CRWZ Digital Isolator, 3, 32 ns, 2.7 V, 5.5 V, SOIC, 16 Pins262RFQ
Load more