web counter

NXP USA Inc. TWR-K60D100MNXP TWR-K60D100M Tower KitMK60DN512VMD10 Kinetis MCU, 3-axis Accelerometer, TowerPI Socket, 4x Cap Touch Pads

NXP USA Inc. TWR-K60D100M Reference Design 2
NXP USA Inc. TWR-K60D100M Reference Design 1
NXP USA Inc. TWR-K60D100M Reference Design 2
NXP USA Inc. TWR-K60D100M Reference Design 1
NXP USA Inc. TWR-K60D100M Reference Design 1
NXP USA Inc. TWR-K60D100M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMotion Motor ControlConsumer ElectronicsMedical and HealthcareActivity MonitorHVACSecurityHealth SystemIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K60D100M is a Kinetis K60 100 MHz MCU Tower System Module, featuring the MK60DN512VMD10-an ARM Cortex-M4, Medical and Healthcare MCU. This module is designed to provide a high-performance, low-power solution for medical and healthcare applications. It features a 100 MHz ARM Cortex-M4 processor with 512KB of Flash memory, a 12-bit ADC, and a wide range of communication peripherals. The module also includes a range of safety and security features, such as a secure bootloader, secure key storage, and secure debug. The module is designed to be used in a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
NXP USA Inc.MCU 32-bit Kinetis K60 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray320RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
ECS Inc.CRYSTAL 4.0000MHZ 20PF SMD12740BUY