web counter

NXP USA Inc. TWR-KL25Z48MNXP TWR-KL25Z48M Tower System Module for Kinetis MKL25Z128VLK4 Microcontroller

NXP USA Inc. TWR-KL25Z48M Reference Design 2
NXP USA Inc. TWR-KL25Z48M Reference Design 1
NXP USA Inc. TWR-KL25Z48M Reference Design 2
NXP USA Inc. TWR-KL25Z48M Reference Design 1
NXP USA Inc. TWR-KL25Z48M Reference Design 1
NXP USA Inc. TWR-KL25Z48M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcarePortableHome AppliancesFactory AutomationOptical NetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-KL25Z48M is a Tower System Module for the MKL25Z128VLK4 MCU. It is designed for use in consumer electronics, industrial, medical, and automotive applications. The module features a Kinetis KL1x and KL2x 48 MHz MCU, with a wide range of peripherals and features. It has a low power consumption, and is capable of running at up to 48 MHz. It also has a wide range of communication interfaces, including USB, CAN, and Ethernet. The module also includes a range of analog and digital peripherals, such as ADC, DAC, and PWM. The module is also compatible with a range of development tools, including the Kinetis Design Studio and IAR Embedded Workbench.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL2x
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Texas Instruments2-Bit Dual Supply Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 8-SM8 -40 to 853544BUY
Microchip TechnologyIC REG LINEAR 1.8V 500MA 8SOIC2520BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-633RFQ
Texas InstrumentsBUS TRANSCEIVER, 74LVC1T45, SC-70-60RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-6231BUY
Texas InstrumentsIC VOLT-LVL TRANSL BI-DIR SC70-61433BUY