web counter

NXP USA Inc. FRDM-KL02ZNXP FRDM-KL02Z Freedom Development Board, ARM, Kinetis, CorteX-M0+

NXP USA Inc. FRDM-KL02Z Reference Design 2
NXP USA Inc. FRDM-KL02Z Reference Design 1
NXP USA Inc. FRDM-KL02Z Reference Design 2
NXP USA Inc. FRDM-KL02Z Reference Design 1
NXP USA Inc. FRDM-KL02Z Reference Design 1
NXP USA Inc. FRDM-KL02Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcarePortableHome AppliancesFactory AutomationOptical NetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors FRDM-KL02Z Freedom Development Platform is a low-cost, low-power, and easy-to-use development platform for the Kinetis KL02 family of microcontrollers. It is designed for use in consumer electronics applications such as home automation, wearables, and IoT devices. The platform includes a Kinetis KL02Z MCU, a USB-based debug interface, and a range of on-board peripherals. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Components. The platform is designed to enable rapid prototyping and development of applications for the Kinetis KL02 family.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL02Z32VFM4
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ