web counter

ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EBEVAL BOARD FOR IS31FL3199-QFLS2

ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Reference Design 3

Applications:

Displays >

LED Display Driver

End Products:

Consumer ElectronicsHandheld ElectronicsHome AppliancesSmart Phone

ECAD Model:

Description

The Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Evaluation Board is a consumer electronics device based on the IS31FL3199 9-Channel Light Effect LED Driver. It is designed to provide a comprehensive platform for evaluating the features and performance of the IS31FL3199 LED driver. The board includes a 9-channel LED driver, a power supply, and a USB interface for programming and control. It also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics. With its easy-to-use interface and comprehensive features, the IS31FL3199-QFLS2-EB Evaluation Board is the perfect choice for evaluating the performance of the IS31FL3199 LED driver.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Output Current
    2A
  • Utilized IC / Part
    IS31FL3199
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Audio Modulation
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLED Lighting Drivers High Brightness LED Driver w/ High Side3652BUY