web counter

ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EBEVAL BOARD FOR IS31IO7326-QFLS4

ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB Reference Design 3

Applications:

Displays >

LED Display Driver

End Products:

Consumer ElectronicsHandheld ElectronicsPersonal Digital AssistantHandheld GameSmart Phone

ECAD Model:

Description

The IS31IO7326-QFLS4-EB Evaluation Board from Integrated Silicon Solution Inc is a debounced 8x8 key-scan controller designed for consumer electronics applications. It features a low power consumption of only 1.2mA and a wide operating voltage range of 2.7V to 5.5V. The board is equipped with an 8x8 matrix of keys, allowing for easy and intuitive user input. It also includes a built-in debounce circuit to ensure reliable operation. The board is designed to be used with the IS31IO7326 Debounced 8x8 Key-Scan Controller, making it an ideal solution for consumer electronics applications.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Keyboard Scanner
  • Utilized IC / Part
    IS31IO7326
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining