web counter

ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EBEVAL BOARD FOR IS31FL3730

ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Reference Design 3

Applications:

Displays >

LED Display Driver

End Products:

Consumer ElectronicsHandheld ElectronicsHome AppliancesSmart Phone

ECAD Model:

Description

The Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Evaluation Board is a consumer electronics product based on the IS31FL3730 Audio Modulated Matrix LED Driver. This board is designed to provide a comprehensive platform for evaluating the features and performance of the IS31FL3730 driver. It includes a variety of features such as a 16x16 LED matrix, a 3.5mm audio jack, and a USB port for programming. The board also includes a variety of software tools for programming and testing the driver. With its easy-to-use interface and comprehensive feature set, the IS31FL3730-QFLS2-EB Evaluation Board is an ideal solution for evaluating the performance of the IS31FL3730 driver.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Utilized IC / Part
    IS31FL3730
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Sharp0RFQ