web counter

ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EBEVAL BOARD FOR IS31FL3731-QFLS2

ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 3
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Reference Design 3

Applications:

Displays >

LED Display Driver

End Products:

Consumer ElectronicsHandheld ElectronicsHome AppliancesSmart Phone

ECAD Model:

Description

The Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Evaluation Board is a consumer electronics product based on the IS31FL3731 Audio Modulated Matrix LED Driver. This board is designed to provide a convenient platform for evaluating the features and performance of the IS31FL3731 driver. It features a 16x9 LED matrix, a 3.5mm audio jack, and a USB port for programming and debugging. The board also includes a set of buttons and switches for controlling the LED matrix. With this board, users can easily create custom LED lighting effects and audio-modulated animations. The IS31FL3731-QFLS2-EB Evaluation Board is an ideal solution for creating interactive LED lighting projects.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Output Current
    2A
  • Utilized IC / Part
    IS31FL3731
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Audio Modulation
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining