web counter

Linear Technology/Analog Devices DC1016A-BLTC6557/LT6558 550 MHZ GAIN OF 1

Applications:

Video >

Video Amplifier

End Products:

Computers and PeripheralsCable ModemLCD Projector

ECAD Model:

Description

The Analog Devices DC1016A-B Demo Board for the LT6558 5V Triple High Speed Video Amplifier is a great tool for computer and peripheral applications. It is designed to provide a convenient platform for evaluating the performance of the LT6558 amplifier. The board features three independent high-speed video amplifiers, each with a gain of up to 10V/V. It also includes a power supply, a voltage regulator, and a set of test points for easy access to the amplifier's inputs and outputs. The board is designed to be used with a variety of video sources, including composite, S-Video, and component video. It is also compatible with a wide range of video displays, including LCD, plasma, and CRT monitors. The DC1016A-B is an ideal solution for testing and evaluating the performance of the LT6558 amplifier in a variety of computer and peripheral applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    Amplifier, Triple
  • Utilized IC / Part
    LT6558
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 1.2V 0.4A 6-Pin TDFN EP T/R98BUY