web counter

Linear Technology/Analog Devices DC743ALT6553CGN - TRIPLE HIGH SPEED VI

Linear Technology/Analog Devices DC743A Reference Design 1
Linear Technology/Analog Devices DC743A Reference Design 1
Linear Technology/Analog Devices DC743A Reference Design 1
Linear Technology/Analog Devices DC743A Reference Design 1

Applications:

Video >

Video Amplifier

End Products:

Computers and PeripheralsCable ModemLCD Projector

ECAD Model:

Description

The Analog Devices DC743A-A, DC743A Demonstration Circuit is a versatile tool for evaluating the performance of the LT6553 Triple High Speed Video Amplifier. This circuit board provides a complete solution for testing the LT6553's features, including its wide bandwidth, low distortion, and high slew rate. The board includes a power supply, a video input, and three video outputs, allowing for easy testing of the amplifier's performance. The board also includes a variety of test points and connectors, allowing for easy connection to external test equipment. The DC743A-A is an ideal tool for engineers and technicians who need to evaluate the performance of the LT6553 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    Amplifier, Triple
  • Utilized IC / Part
    LT6553
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ