web counter

Linear Technology/Analog Devices DC815ALT6552CDD LT6552CS8 - VIDEO LINE

Linear Technology/Analog Devices DC815A Reference Design 2
Linear Technology/Analog Devices DC815A Reference Design 1
Linear Technology/Analog Devices DC815A Reference Design 2
Linear Technology/Analog Devices DC815A Reference Design 1
Linear Technology/Analog Devices DC815A Reference Design 1
Linear Technology/Analog Devices DC815A Reference Design 2

Applications:

Video >

Video Amplifier

End Products:

Computers and PeripheralsCRT MonitorCable ModemLCD Monitor

ECAD Model:

Description

The Analog Devices DC815A-A Demo Board for the LT6552 3.3V Single Supply Video Difference Amplifier is a great tool for testing and evaluating the performance of the LT6552 amplifier. This demo board is designed to provide a simple and easy way to evaluate the performance of the LT6552 amplifier in a variety of applications. The board features a single 3.3V power supply, a differential input, and a single-ended output. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the amplifier's performance. The board is ideal for use in computers and peripherals, as well as other applications that require a differential amplifier.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    Amplifier, Single
  • Utilized IC / Part
    LT6552
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ