web counter

Linear Technology/Analog Devices DC102ABOARD EVAL FOR LT1336

Linear Technology/Analog Devices DC102A Reference Design 2
Linear Technology/Analog Devices DC102A Reference Design 1
Linear Technology/Analog Devices DC102A Reference Design 2
Linear Technology/Analog Devices DC102A Reference Design 1
Linear Technology/Analog Devices DC102A Reference Design 1
Linear Technology/Analog Devices DC102A Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Motor ControlMotion Motor Control

ECAD Model:

Description

The Analog Devices DC102A-A, DC102A Demo Board for the LT1336 is a 1/2 bridge N-channel power MOSFET driver with boost regulator designed for motor control applications. It features a wide input voltage range of 4.5V to 36V, a high peak output current of up to 4A, and a low quiescent current of only 1.5mA. The board also includes a boost regulator that can provide up to 5V of output voltage, allowing for the use of higher voltage motors. The board is designed to be used with the LT1336 motor control IC, and includes a variety of features such as a current sense amplifier, a PWM input, and a fault output. The board is ideal for use in applications such as robotics, industrial automation, and motor control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT1336
  • Function
    Half H-Bridge Driver (Internal FET)
  • Utilized IC / Part
    LT1336
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining