web counter

Linear Technology/Analog Devices DC835AEVAL BOARD MOSFET DRIVER LTC4441

Linear Technology/Analog Devices DC835A Reference Design 2
Linear Technology/Analog Devices DC835A Reference Design 1
Linear Technology/Analog Devices DC835A Reference Design 2
Linear Technology/Analog Devices DC835A Reference Design 1
Linear Technology/Analog Devices DC835A Reference Design 1
Linear Technology/Analog Devices DC835A Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Motor ControlMotion Motor ControlPower Supplies

ECAD Model:

Description

The Analog Devices DC835A-A, DC835A, Demo Board for the LTC4441EMSE, 6-A N-Channel MOSFET Driver, Motor Control is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4441EMSE 6-A N-Channel MOSFET Driver. This board is capable of driving a wide range of motors, including brushed DC, brushless DC, and stepper motors. It features a wide range of adjustable parameters, including current limit, PWM frequency, and dead time, allowing users to customize the board to their specific motor control needs. The board also includes a variety of protection features, such as over-temperature, over-current, and under-voltage protection, to ensure reliable operation. The DC835A-A is an ideal solution for motor control applications requiring high performance and flexibility.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4441
  • Function
    Low Side Driver (External FET)
  • Utilized IC / Part
    LTC4441
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
Analog Devices, Inc.IC AMP VIDEO TRIPLE GAIN2 16SSOP3RFQ