web counter

Maxim Integrated MAX13256EVKIT#KIT EVAL FOR MAX13256

Maxim Integrated MAX13256EVKIT# Reference Design 2
Maxim Integrated MAX13256EVKIT# Reference Design 1
Maxim Integrated MAX13256EVKIT# Reference Design 2
Maxim Integrated MAX13256EVKIT# Reference Design 1
Maxim Integrated MAX13256EVKIT# Reference Design 1
Maxim Integrated MAX13256EVKIT# Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Motor ControlMotion Motor ControlPortable Medical DevicesPower Meter

ECAD Model:

Description

The MAX13256EVKIT-EVKIT# is an evaluation board for the MAX13256 MOSFET power driver, designed for use in power meters, motor control, and automotive applications. It features a high-side MOSFET driver with a wide input voltage range of 4.5V to 28V, and a low-side MOSFET driver with a wide input voltage range of 4.5V to 18V. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. Additionally, the board includes a USB-to-serial interface for easy programming and debugging. The MAX13256EVKIT-EVKIT# is an ideal solution for evaluating and testing the MAX13256 MOSFET power driver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX13256
  • Max Output Current
    300mA
  • Max Supply Voltage
    36V
  • Min Supply Voltage
    8V
  • Max Output Voltage
    34.8V
  • Voltage - Output
    6.8V~34.8V
  • Min Input Voltage
    8V
  • Frequency - Switching
    425kHz
  • Max Input Voltage
    36V
  • Utilized IC / Part
    MAX13256
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    6.8V
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Full-Bridge
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining