web counter

Linear Technology/Analog Devices DC1676ABOARD DEMO LTC4359

Linear Technology/Analog Devices DC1676A Reference Design 3
Linear Technology/Analog Devices DC1676A Reference Design 1
Linear Technology/Analog Devices DC1676A Reference Design 2
Linear Technology/Analog Devices DC1676A Reference Design 3
Linear Technology/Analog Devices DC1676A Reference Design 1
Linear Technology/Analog Devices DC1676A Reference Design 1
Linear Technology/Analog Devices DC1676A Reference Design 2
Linear Technology/Analog Devices DC1676A Reference Design 3

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

AutomotiveComputers and PeripheralsTelecom InfrastructureSolar CellServersAutomotivePower Supplies

ECAD Model:

Description

The Analog Devices DC1676A-A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LTC4359HDCB, a 28 V, 20 A ideal diode and switch with reverse input protection. This board is designed to provide a reliable and efficient solution for automotive and transportation applications, allowing for easy testing and evaluation of the LTC4359HDCB. The board also includes a reverse input protection circuit, which helps protect the board from damage due to reverse input voltage. The DC1676A-A Demo Board is an ideal solution for automotive and transportation applications, providing a reliable and efficient solution for testing and evaluation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Reverse
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Ideal Diode
  • Operating Supply Voltage
    60V
  • Utilized IC / Part
    LTC4359
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining