web counter

Microchip MIC4102YM-EVMIC4102YM Evaluation Board

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

AutomotiveTelecom Power SupplyUltrasound ImagingMilitary and Avionics ImagingAutomotive

ECAD Model:

Description

The Microchip Technology MIC4102YM-EV Evaluation Board is a versatile and powerful tool for automotive and transportation applications. It is designed to evaluate the MIC4102YM 3.3V, 5V, 12V, and 24V MOSFET Power Driver. The board features a wide range of features, including a high-side and low-side MOSFET driver, adjustable current limit, adjustable dead time, and adjustable slew rate. It also includes a power supply, a logic supply, and a logic input/output connector. The board is designed to be used with a variety of automotive and transportation applications, such as powertrain, body electronics, and safety systems. The board is also compatible with a variety of microcontrollers, making it an ideal choice for prototyping and development.