web counter

Linear Technology/Analog Devices DC1502ABOARD EVAL FOR LTC4359

Linear Technology/Analog Devices DC1502A Reference Design 4
Linear Technology/Analog Devices DC1502A Reference Design 1
Linear Technology/Analog Devices DC1502A Reference Design 2
Linear Technology/Analog Devices DC1502A Reference Design 3
Linear Technology/Analog Devices DC1502A Reference Design 4
Linear Technology/Analog Devices DC1502A Reference Design 1
Linear Technology/Analog Devices DC1502A Reference Design 1
Linear Technology/Analog Devices DC1502A Reference Design 2
Linear Technology/Analog Devices DC1502A Reference Design 3
Linear Technology/Analog Devices DC1502A Reference Design 4

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

AutomotiveComputers and PeripheralsTelecom InfrastructureServersSolar PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1502A-A, DC1502A, Demo board for the LTC4359DCB is a 12V, 20A Ideal Diode with Reverse Input Protection, designed for use in Automotive and Transportation applications. This demo board provides a convenient platform for evaluating the performance of the LTC4359DCB Ideal Diode, which offers reverse input protection and low forward voltage drop. The board also features a wide input voltage range of 4.5V to 40V, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a 12V power supply, and is capable of handling up to 20A of current. This demo board is an ideal solution for evaluating the performance of the LTC4359DCB Ideal Diode in Automotive and Transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Mount
    Reverse
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4359
  • Function
    ORing Controller / Ideal Diode
  • Operating Supply Voltage
    28V
  • Utilized IC / Part
    LTC4359
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining