web counter

Linear Technology/Analog Devices DC2307AEVAL BOARD FOR LT1910

Linear Technology/Analog Devices DC2307A Reference Design 2
Linear Technology/Analog Devices DC2307A Reference Design 1
Linear Technology/Analog Devices DC2307A Reference Design 2
Linear Technology/Analog Devices DC2307A Reference Design 1
Linear Technology/Analog Devices DC2307A Reference Design 1
Linear Technology/Analog Devices DC2307A Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

AutomotiveStepper MotorIndustrial ControlAutomotiveDC Motor

ECAD Model:

Description

The Analog Devices DC2307A-A, DC2307A Demo Board is a versatile platform for automotive and transportation applications. It features the LT1910ES8 Protected High Side MOSFET Driver, which provides a high level of protection against over-voltage, over-current, and short-circuit conditions. The board also includes a wide range of features, such as adjustable current limit, adjustable dead time, and adjustable slew rate. The board is designed to be used with a wide range of automotive and transportation applications, such as powertrain, body electronics, and safety systems. The board is also designed to be used with a wide range of power sources, such as 12V, 24V, and 48V. The board is also designed to be used with a wide range of MOSFETs, such as N-channel, P-channel, and logic-level MOSFETs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (External FET)
  • Utilized IC / Part
    LT1910
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Short-Circuit Protection
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining