STMicroelectronics EVAL6227PDEVAL BOARD FOR L6227PD SOIC
Description
The STMicroelectronics EVAL6227PD-PD Evaluation Board is designed for use with the L6227 DMOS Dual Full Bridge Driver with PWM Current Controller. This board is ideal for motor control applications, providing a convenient platform for testing and evaluating the L6227 driver. It features two independent full bridge drivers, each with its own PWM current controller, allowing for precise control of two motors. The board also includes a wide range of protection features, such as over-temperature, over-current, and under-voltage protection, to ensure reliable operation. The EVAL6227PD-PD Evaluation Board is a great tool for quickly and easily testing and evaluating the L6227 driver for motor control applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Package / CaseSOIC
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionH-Bridge Driver (Internal FET)
- Utilized IC / PartL6227PD
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesDual Full-Bridge (H-Bridge) Driver with PWM Current Controller
- EmbeddedNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC TRANSCEIVER FULL 1/1 14SOIC | 10 | RFQ | |
| Analog Devices Inc. | IC TRANSCEIVER FULL 1/1 14SOIC | 2 | BUY | |
| Analog Devices Inc. | Single Transmitter/Receiver RS-485/RS-422 14-Pin SOIC N T/R | 122 | BUY | |
| Analog Devices Inc. | RS-422/RS-485 Interface IC 3.3V 15kV ESDPrtect Full Duplex 16MBPS | 50000 | BUY |


Product
Brand
Articles
Tools