STMicroelectronics EVAL6205NEVAL BOARD FOR L6205N DIP
The STMicroelectronics EVAL6205N-N, EVAL6205N, PractiSPIN Evaluation System Configuration, Set Up Guide, Motor Control Board is a comprehensive motor control system designed to provide users with a complete solution for motor control applications. It includes a motor control board, a power supply, a set of cables, and a comprehensive set of software tools. The board is designed to be used with the STMicroelectronics STM32F4 microcontroller and is capable of controlling up to four brushless DC motors. The board also includes a variety of peripherals such as a USB port, a CAN bus, and a variety of analog and digital I/O. The software tools included with the board provide users with a comprehensive set of tools for configuring and controlling the motor control board. The software also includes a graphical user interface for setting up and monitoring the motor control board. The board is designed to be used in a variety of motor control applications, including robotics, industrial automation, and automotive applications.
- TypeParameter
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionHalf H-Bridge Driver (Internal FET)
- Utilized IC / PartL6205N DIP
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Half H-Bridge Drivers, 5.6A, Up to 100KHz
- EmbeddedNo
- Secondary AttributesParallelable, Thermal Shutdown, Shoot Through Protection
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC TXRX RS485 3.3V FD 14-SOIC | 1500 | BUY | |
| Analog Devices Inc. | IC TRANSCEIVER FULL 1/1 14SOIC | 464 | BUY | |
| Analog Devices Inc. | IC TRANSCEIVER FULL 1/1 14SOIC | 2998 | RFQ | |
| Analog Devices Inc. | Single Transmitter/Receiver RS-485/RS-422 14-Pin SOIC N T/R | 16463 | BUY |


Product
Brand
Articles
Tools