web counter

STMicroelectronics EVAL6225PDEVAL BOARD FOR L6225PD SOIC

STMicroelectronics EVAL6225PD Reference Design 1
STMicroelectronics EVAL6225PD Reference Design 1
STMicroelectronics EVAL6225PD Reference Design 1
STMicroelectronics EVAL6225PD Reference Design 1

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Motor ControlStepper MotorDC Motor

ECAD Model:

Description

The STMicroelectronics EVAL6225PD-PD is an evaluation board for the L6225 DMOS dual full bridge driver, a motor control device. It is designed to provide a platform for testing and evaluating the features and performance of the L6225. The board includes a power supply, a microcontroller, and a set of connectors for connecting the L6225 to the power supply and microcontroller. The board also includes a set of LEDs and switches for controlling the motor. The board is designed to be used with the STMicroelectronics STM32F4 microcontroller and is compatible with the STM32CubeMX software. The board is ideal for motor control applications such as robotics, automation, and industrial applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    SOIC
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    H-Bridge Driver (Internal FET)
  • Utilized IC / Part
    L6225PD SOIC
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Dual Full-Bridge (H-Bridge) Driver
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
AnalogDevices3.3V, Full Duplex, 840uA, 20Mbps, EIA RS-485 Transceiver52RFQ
Analog Devices Inc.ANALOG DEVICES - ADM3491ARZ - Transceiver RS422/RS485, 20 Mbps, 3V-3.6V supply, SOIC-1415RFQ
Analog Devices Inc.Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R2000RFQ
Analog Devices Inc.Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R3000RFQ
AnalogDevices3.3V, Full Duplex, 840uA, 20Mbps, EIA RS-485 Transceiver0RFQ
Analog Devices Inc.IC TXRX RS-485 HS 3.3V 16TSSOP3000RFQ