web counter

Linear Technology/Analog Devices DC852ABOARD DEMO FOR LTC4354

Linear Technology/Analog Devices DC852A Reference Design 2
Linear Technology/Analog Devices DC852A Reference Design 1
Linear Technology/Analog Devices DC852A Reference Design 2
Linear Technology/Analog Devices DC852A Reference Design 1
Linear Technology/Analog Devices DC852A Reference Design 1
Linear Technology/Analog Devices DC852A Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Communications and TelecomATCA BackplaneBackplane Distributed PowerTelecom InfrastructureServersOptical Networking

ECAD Model:

Description

The Analog Devices DC852A-A, DC852A, Demo Board for the LTC4354 Negative Voltage Diode-OR Controller and Monitor, Communications and Telecom Power Management is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4354. This board is capable of providing a negative voltage diode-OR controller and monitor for communications and telecom power management applications. It features a wide range of features, including a negative voltage diode-OR controller, a voltage monitor, a power supply, a voltage regulator, and a current monitor. It also includes a variety of connectors and jumpers for easy connection to other components. The board is designed to be used with a variety of power sources, including AC, DC, and battery. This board is an ideal solution for those looking to explore the capabilities of the LTC4354 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4354
  • Function
    ORing Controller / Load Share
  • Operating Supply Voltage
    100V
  • Utilized IC / Part
    LTC4354
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    50mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ