web counter

Linear Technology/Analog Devices dc1066aBOARD DEMO FOR LTC4355

Linear Technology/Analog Devices dc1066a Reference Design 2
Linear Technology/Analog Devices dc1066a Reference Design 1
Linear Technology/Analog Devices dc1066a Reference Design 2
Linear Technology/Analog Devices dc1066a Reference Design 1
Linear Technology/Analog Devices dc1066a Reference Design 1
Linear Technology/Analog Devices dc1066a Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Communications and TelecomATCA BackplaneBackplane Distributed PowerTelecom InfrastructureServersOptical Networking

ECAD Model:

Description

The Analog Devices dc1066a-a, dc1066a, Demo Board for the LTC4355 Positive High Voltage Ideal Diode-OR, Communications and Telecom Power Management IC is a versatile and powerful demonstration board designed to showcase the features of the LTC4355 IC. This board is capable of providing up to 40V of output voltage and up to 10A of output current, making it ideal for a wide range of applications in the communications and telecom power management industry. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a built-in temperature sensor for monitoring the board's temperature. Additionally, the board is equipped with a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board's settings. With its robust design and wide range of features, the Analog Devices dc1066a-a, dc1066a, Demo Board for the LTC4355 Positive High Voltage Ideal Diode-OR, Communications and Telecom Power Management IC is an ideal solution for any application requiring reliable and efficient power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4355
  • Function
    ORing Controller / Load Share
  • Operating Supply Voltage
    77V
  • Utilized IC / Part
    LTC4355
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Length
    49mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSwitched Capacitor Converter, 54.3kHz Switching Freq-Max, CMOS, PDSO5, SOT-23, 5 PIN9000RFQ