web counter

Microchip MIC2033-12AYMT EVEvaluation Board Featuring the MIC2033-12AYMT 1.2 A Switch

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Communications and TelecomConsumer ElectronicsBackplane Distributed PowerNotebookUSB WirelessSet-Top BoxDigital TV

ECAD Model:

Description

The Microchip Technology MIC2033-12AYMT EV is an evaluation board for the high-accuracy, high-side, fixed current limit power switch. It is designed for use in communications and telecom power management applications. The board features a MIC2033-12AYMT power switch, which provides a high-accuracy, high-side, fixed current limit of up to 12A. It also features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. The board also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. The board is designed to be used with the Microchip MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC Compilers.